Manufacturer: Littelfuse Inc.
Win Source Part Number: 876504-L0103DTRP4
Features: TRIAC 400 V 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0103DTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103DTRP4 can be used for catalog matching and distributor lookup.
Triacs 1A 400V 3 3 3 5 mA Sen Triac
TRIAC SENS GATE 400V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 876504-L0103DTRP4 | 300-L0103DTRP4 | L0103DTRP4 | L0103DTRP4 |
| Product Name | Triacs - L0103DTRP4 | 400V 1A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Reel - TR | TO-261-4 | TO-261-4, TO-261AA | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts |