Littelfuse, Inc. Precision Interchangeable Thermistors (135°C) ± 0.5°C Accuracy - Kynar Insulated Leads KW302J2

Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Kynar insulated lead wires High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet
Description
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Kynar insulated lead wires High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Interchangeable Thermistors (135°C) ± 0.5°C Accuracy - Kynar Insulated Leads - KW302J2 - Littelfuse, Inc.
Rosemont, IL, United States
Precision Interchangeable Thermistors (135°C) ± 0.5°C Accuracy - Kynar Insulated Leads
KW302J2
Precision Interchangeable Thermistors (135°C) ± 0.5°C Accuracy - Kynar Insulated Leads KW302J2
Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Kynar insulated lead wires High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Kynar insulated lead wires High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Supplier's Site Datasheet
NTC Thermistors - 5666-KW302J2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-KW302J2-ND
NTC Thermistors 5666-KW302J2-ND
NTC Thermistor 3k Bead, Epoxy

NTC Thermistor 3k Bead, Epoxy

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number KW302J2 5666-KW302J2-ND
Product Name Precision Interchangeable Thermistors (135°C) ± 0.5°C Accuracy - Kynar Insulated Leads NTC Thermistors
Lead Style Leadless
Temperature Range -80 to 135 C (-112 to 275 F) 120 C (248 F)
Resistance (@25°C) 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistors - 1624366-2 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details