C&K Components Electronic Surplus - KT11P3SA1M34LFS KT11P3SA1M34LFS

Description
Manufacturer: C&K Win Source Part Number: 1193855-KT11P3SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 1193855-KT11P3SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KT11P3SA1M34LFS - 1193855-KT11P3SA1M34LFS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KT11P3SA1M34LFS
1193855-KT11P3SA1M34LFS
Electronic Surplus - KT11P3SA1M34LFS 1193855-KT11P3SA1M34LFS
Manufacturer: C&K Win Source Part Number: 1193855-KT11P3SA1M34 LFS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Polyamide (PA), Nylon Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.77mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193855-KT11P3SA1M34LFS
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Polyamide (PA), Nylon
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.77mm x 4.38mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1193855-KT11P3SA1M34LFS
Product Name Electronic Surplus - KT11P3SA1M34LFS
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers