C&K Components Electronic Surplus - KT11B2SAM34LFS KT11B2SAM34LFS

Description
Manufacturer: C&K Win Source Part Number: 1193853-KT11B2SAM34L FS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 1193853-KT11B2SAM34L FS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KT11B2SAM34LFS - 1193853-KT11B2SAM34LFS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KT11B2SAM34LFS
1193853-KT11B2SAM34LFS
Electronic Surplus - KT11B2SAM34LFS 1193853-KT11B2SAM34LFS
Manufacturer: C&K Win Source Part Number: 1193853-KT11B2SAM34L FS Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 32VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193853-KT11B2SAM34LFS
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.57mm x 4.38mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 32VAC/DC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1193853-KT11B2SAM34LFS
Product Name Electronic Surplus - KT11B2SAM34LFS
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRQ1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
7 suppliers
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers