C&K Components Electronic Surplus - KT11B1SAM KT11B1SAM

Description
Manufacturer: C&K Win Source Part Number: 1193851-KT11B1SAM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 1193851-KT11B1SAM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KT11B1SAM - 1193851-KT11B1SAM - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KT11B1SAM
1193851-KT11B1SAM
Electronic Surplus - KT11B1SAM 1193851-KT11B1SAM
Manufacturer: C&K Win Source Part Number: 1193851-KT11B1SAM Packaging: Reel Termination Style: Gull Wing Mounting Style: SMT, Right Angle Features: Sealed Ingress Protection: IP57 - Dust Protected, Waterproof Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Actuator Orientation: Side Actuated Outline: 7.57mm x 4.38mm Illumination: Non-Illuminated Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 1VA at 50VAC/DC

Manufacturer: C&K
Win Source Part Number: 1193851-KT11B1SAM
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Features: Sealed
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Actuator Orientation: Side Actuated
Outline: 7.57mm x 4.38mm
Illumination: Non-Illuminated
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 1VA at 50VAC/DC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1193851-KT11B1SAM
Product Name Electronic Surplus - KT11B1SAM
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers