Littelfuse, Inc. Standard Precision Interchangeable Thermistors (135°C) ± 0.2°C Accuracy - Kynar Insulated Leads KT103J2

Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Kynar insulated lead wire Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet
Description
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Kynar insulated lead wire Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Precision Interchangeable Thermistors (135°C) ± 0.2°C Accuracy - Kynar Insulated Leads - KT103J2 - Littelfuse, Inc.
Rosemont, IL, United States
Standard Precision Interchangeable Thermistors (135°C) ± 0.2°C Accuracy - Kynar Insulated Leads
KT103J2
Standard Precision Interchangeable Thermistors (135°C) ± 0.2°C Accuracy - Kynar Insulated Leads KT103J2
Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Kynar insulated lead wire Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Littelfuse standard precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Kynar insulated lead wire Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T Curve-matched

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - KT103J2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
KT103J2
Sensors, Transducers - Temperature Sensors - NTC Thermistors KT103J2
Win Source Part Number: 1375776-KT103J2 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -80°C ~ 135°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: KT Package: Bulk Product Status: Active Package / Case: Bead, Epoxy Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 30 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.2°C B0/50: 3892K Length - Lead Wire: 1.50" (38.00mm)

Win Source Part Number: 1375776-KT103J2
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -80°C ~ 135°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: KT
Package: Bulk
Product Status: Active
Package / Case: Bead, Epoxy
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 30 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.2°C
B0/50: 3892K
Length - Lead Wire: 1.50" (38.00mm)

Buy Now Datasheet
NTC Thermistors - 5666-KT103J2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-KT103J2-ND
NTC Thermistors 5666-KT103J2-ND
NTC Thermistor 10k Bead, Epoxy

NTC Thermistor 10k Bead, Epoxy

Buy Now Datasheet
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9337 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9337
Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9337
NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:KT Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:KT Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number KT103J2 KT103J2 5666-KT103J2-ND 43AC9337
Product Name Standard Precision Interchangeable Thermistors (135°C) ± 0.2°C Accuracy - Kynar Insulated Leads Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 10K, Radial Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless Radial
Temperature Range -80 to 135 C (-112 to 275 F) -80 to 135 C (-112 to 275 F) -80 to 135 C (-112 to 275 F)
Resistance (@25°C) 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Accuracy 0.2000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 20033202-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details