The KSR253GLFG is a surface-mount tactile switch with a gullwing termination, silver-plated contacts, and a 4.5 N actuation force. It has a travel distance of 0.5 ± 0.15 mm, operates at a maximum voltage of 32 VDC, and supports a maximum switching current of 10 mA with a maximum switching power of 1 VA. The switch is rated for 100,000 life cycles, has a contact resistance of ≤100 mΩ, and is RoHS compliant. It operates within a temperature range of -40°C to +125°C and features a normally open contact configuration. The device is supplied on tape and reel in quantities of 2,500 pieces per reel.
SWITCH, SPST, 0.01A, 32VDC, 4.5N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:10MA; OPERATING FORCE:4.5N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27AC7170 |
| Product Name | Switch, Spst, 0.01A, 32Vdc, 4.5N, Smd; Illumination C&k Components |
| Approvals | RoHS |