C&K Components Ksr223Glfg Rohs Compliant C&k Components KSR223GLFG

Description
KSR223GLFG ROHS COMPLIANT: YES
Description
KSR223GLFG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The KSR223GLFG is a subminiature surface-mount tactile switch with a gullwing termination and gold-plated contacts, designed for momentary normally closed operation. It has an actuation force of 1.9 N (225 grams), a travel distance of 0.3 mm ± 0.15 mm, and an operating life of 30,000 cycles. The switch supports a maximum voltage of 32 VDC and a maximum current of 10 mA with gold contacts, and maintains contact resistance ≤ 100 mΩ and insulation resistance of 1 GΩ at 100 V. It operates from -40°C to 125°C and is RoHS compliant. The device is packaged on tape in 2,500-piece reels and measures 5.71 mm × 5.2 mm × 8.3 mm in outline size.

Datasheet Summary
Powered by GS/AI

The KSR223GLFG is a subminiature surface-mount tactile switch with a gullwing termination and gold-plated contacts, designed for momentary normally closed operation. It has an actuation force of 1.9 N (225 grams), a travel distance of 0.3 mm ± 0.15 mm, and an operating life of 30,000 cycles. The switch supports a maximum voltage of 32 VDC and a maximum current of 10 mA with gold contacts, and maintains contact resistance ≤ 100 mΩ and insulation resistance of 1 GΩ at 100 V. It operates from -40°C to 125°C and is RoHS compliant. The device is packaged on tape in 2,500-piece reels and measures 5.71 mm × 5.2 mm × 8.3 mm in outline size.

Suppliers

Company
Product
Description
Supplier Links
Ksr223Glfg Rohs Compliant C&k Components - 96AC0372 - Newark, An Avnet Company
Chicago, IL, United States
Ksr223Glfg Rohs Compliant C&k Components
96AC0372
Ksr223Glfg Rohs Compliant C&k Components 96AC0372
KSR223GLFG ROHS COMPLIANT: YES

KSR223GLFG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 96AC0372
Product Name Ksr223Glfg Rohs Compliant C&k Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details