C&K Components Switch, Spst, 0.05A, 32Vdc, Smd; Illumination C&k Components KSR211G LFS

Description
SWITCH, SPST, 0.05A, 32VDC, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.8N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSR SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
Datasheet
Description
SWITCH, SPST, 0.05A, 32VDC, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.8N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSR SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.05A, 32Vdc, Smd; Illumination C&k Components - 29AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, Smd; Illumination C&k Components
29AC7252
Switch, Spst, 0.05A, 32Vdc, Smd; Illumination C&k Components 29AC7252
SWITCH, SPST, 0.05A, 32VDC, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.8N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSR SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

SWITCH, SPST, 0.05A, 32VDC, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.8N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:KSR SERIES; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 29AC7252
Product Name Switch, Spst, 0.05A, 32Vdc, Smd; Illumination C&k Components
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details