Littelfuse, Inc. Retrig Single Shot Timers KSPSP35PSD

Description
The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPS Series is a cost effective approach for OEM applications that require small size and solid state reliability. See datasheet for operation details.
Request a Quote Datasheet
Description
The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPS Series is a cost effective approach for OEM applications that require small size and solid state reliability. See datasheet for operation details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retrig Single Shot Timers - KSPSP35PSD - Littelfuse, Inc.
Rosemont, IL, United States
Retrig Single Shot Timers
KSPSP35PSD
Retrig Single Shot Timers KSPSP35PSD
The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPS Series is a cost effective approach for OEM applications that require small size and solid state reliability. See datasheet for operation details.

The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPS Series is a cost effective approach for OEM applications that require small size and solid state reliability. See datasheet for operation details.

Supplier's Site Datasheet
Time Delay Relays - 5666-KSPSP35PSD-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KSPSP35PSD-ND
Time Delay Relays 5666-KSPSP35PSD-ND
One Shot Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 100 Min Delay Chassis Mount

One Shot Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 100 Min Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - KSPSP35PSD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KSPSP35PSD
Time Delay Relays KSPSP35PSD
One Shot Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 100 Min Delay Chassis Mount

One Shot Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 100 Min Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KSPSP35PSD 5666-KSPSP35PSD-ND KSPSP35PSD
Product Name Retrig Single Shot Timers Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Timer Type One-Shot One-Shot One-Shot
Minimum 60 to 6000 seconds 60 seconds
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSM4UZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details