The KSL0M411 LFTR is a sealed tactile switch in the KSL series, designed for manual or automatic insertion in automotive, industrial, and telecommunications applications. It features a 3 N (300 gram) actuation force, 100,000 operational life, and 0.6 ± 0.2 mm travel to make. The switch has PC pins with an optional ground terminal, silver contacts, and is RoHS compliant. Its dimensions are 9.9 ± 0.2 mm in height, with a PCB layout requiring two 0.9 mm holes spaced at 5.08 mm. It operates from -40°C to 85°C and meets IP60 sealing. Terminal finish is tin plated. This part is packaged in bulk for manual insertion or in tubes of 65 for automatic insertion.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41AH5632 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |