The KSDB631 is a delay-on-break timer in the KSDB Series, designed for general commercial and industrial applications using a solid-state output. It operates on 230VAC, features a fixed time delay range of 1 to 100 seconds, and provides a 1A steady-state, 10A inrush output current. The device is totally solid state, encapsulated for protection against shock, vibration, and humidity, and mounts via a single #10 screw with dimensions of 50.8 mm height, 50.8 mm width, and 30.7 mm depth. Input voltage tolerance is ±20%, power consumption is ≤2VA, and operating temperature ranges from -40°C to 60°C. The output remains energized during timing and de-energizes after delay completion. Reset occurs upon loss of input voltage or reclosing the initiate switch.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB631 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |