The KSDB61150S is a delay-on-break timer in the KSDB Series, designed for general commercial and industrial use with a solid-state, encapsulated design. It operates on 230VAC, provides a fixed time delay of 150 seconds, and features a solid-state output rated for 1A steady and 10A inrush current. The unit has a mountable footprint of 50.8 mm × 50.8 mm × 30.7 mm and uses 0.25 in. (6.35 mm) male quick-connect terminals. Factory calibration is within ±5% of the target delay, with repeat accuracy of ±0.5% or 20ms, whichever is greater. Operating temperature ranges from -40°C to 60°C, and storage temperature from -40°C to 80°C. The module is reverse polarity protected for DC operation and complies with a dielectric breakdown rating of ≥2000V RMS and insulation resistance of ≥100 MΩ.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB61150S |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |