The KSDB431 is a delay-on-break timer from the KSDB Series, designed for general commercial and industrial applications with a solid-state, encapsulated output rated at 1A steady and 10A inrush. It operates on 120VAC with an onboard adjustable time delay range of 1 to 100 seconds. The module is surface-mounted, measuring 50.8 mm height, 50.8 mm width, and 30.7 mm depth, with 0.25 in. (6.35 mm) male quick-connect terminals. It accepts positive or negative switching, has a dielectric strength of ≥2000V RMS, and operates from -40°C to 60°C with 95% non-condensing humidity. Factory calibration is within ±5%, and repeat accuracy is ±0.5% or 20ms, whichever is greater.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB431 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |