The KSDB4190M is a delay-on-break time relay designed for general commercial and industrial use, featuring a solid-state output with 1A steady-state and 10A inrush current capability. It operates on 120VAC with a fixed time delay of 90 minutes. The module is totally encapsulated, providing protection against shock, vibration, and humidity. It has a compact surface-mount design measuring 50.8 mm tall, 50.8 mm wide, and 30.7 mm deep, with 0.25 in. (6.35 mm) male quick-connect terminals. The timing accuracy has a factory calibration tolerance of ±5% and repeat accuracy of ±0.5% or 20ms, whichever is greater. Operating temperature ranges from -40°C to 60°C, and humidity tolerance is up to 95% non-condensing. The relay supports positive switching and is reverse polarity protected for DC operation. Weights approximately 68 g.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB4190M |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |