The KSDB314SP is a solid-state delay-on-break relay designed for commercial and industrial use, featuring a fixed 4-second time delay and positive switching. It operates on 24VDC with a solid-state output rated for 1A steady state and 10A inrush current. The module is encapsulated for protection against shock, vibration, and humidity, and measures 50.8 mm × 50.8 mm × 30.7 mm. It mounts with a single #10 screw and uses 0.25 in. (6.35 mm) male quick-connect terminals. Operating temperature ranges from -40°C to 60°C, with a maximum humidity of 95% non-condensing. Power consumption is ≤2W, and reverse polarity protection is provided for DC operation.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB314SP |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |