The KSDB220 is a delay-on-break timer in the KSDB Series, designed for general purpose commercial and industrial applications. It operates on 24VAC with an external time delay range of 0.1 to 10 seconds. The output is a solid-state relay rated for 1A steady state and 10A inrush current. The module is totally encapsulated, with no moving parts, and features repeat accuracy of ±0.5% or 20ms, whichever is greater, and factory calibration within ±5%. It mounts with a single #10 screw, measures 50.8 mm × 50.8 mm × 30.7 mm, and operates from -40°C to 60°C. The input voltage tolerance is ±20%, and it supports negative switching. Termination is via 0.25 in. (6.35 mm) male quick-connect terminals.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB220 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |