The KSDB120P is a delay-on-break timer designed for general commercial and industrial applications, featuring a solid-state, encapsulated design with no moving parts. It operates on 12VDC with positive switching and offers an adjustable time delay range of 0.1 to 10 seconds via onboard adjustment. The output is rated for 1A steady state and 10A inrush current at 60°C, with repeat accuracy of ±0.5% or 20ms, whichever is greater. The module measures 50.8 mm × 50.8 mm × 30.7 mm and is mounted with a single #10 screw. It supports DC operation with reverse polarity protection, consumes ≤2W, and operates within a temperature range of -40°C to 60°C. The circuitry is encapsulated for protection against shock, vibration, and humidity.
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | KSDB120P |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |