Littelfuse, Inc. Delay On Break Timer KSDB1120SP

Description
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu t voltage must be applied before and during timing. Upon closure of the initiate switch, the output energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output energizes if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.
Description
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu t voltage must be applied before and during timing. Upon closure of the initiate switch, the output energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output energizes if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.
Datasheet
Datasheet Summary
Powered by GS/AI

The KSDB1120SP is a delay-on-break timer designed for commercial and industrial applications, featuring a solid-state, encapsulated design with no moving parts. It operates on 12VDC, provides a fixed time delay of 20 seconds, and delivers a 1A steady-state and 10A inrush output current. The device is mounted via a single #10 (M5 x 0.8) screw and measures 50.8 mm height, 50.8 mm width, and 30.7 mm depth. Input voltage must be applied before and during timing; the output energizes upon initiate switch closure and de-energizes after the delay when the switch opens. Reset occurs with initiate switch reclosure or loss of input voltage. The output is NO-type, with reverse polarity protection on DC units. Operating temperature range is -40°C to 60°C, and humidity tolerance is 95% non-condensing.

Datasheet Summary
Powered by GS/AI

The KSDB1120SP is a delay-on-break timer designed for commercial and industrial applications, featuring a solid-state, encapsulated design with no moving parts. It operates on 12VDC, provides a fixed time delay of 20 seconds, and delivers a 1A steady-state and 10A inrush output current. The device is mounted via a single #10 (M5 x 0.8) screw and measures 50.8 mm height, 50.8 mm width, and 30.7 mm depth. Input voltage must be applied before and during timing; the output energizes upon initiate switch closure and de-energizes after the delay when the switch opens. Reset occurs with initiate switch reclosure or loss of input voltage. The output is NO-type, with reverse polarity protection on DC units. Operating temperature range is -40°C to 60°C, and humidity tolerance is 95% non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Delay On Break Timer - KSDB1120SP - Littelfuse, Inc.
Rosemont, IL, United States
Delay On Break Timer
KSDB1120SP
Delay On Break Timer KSDB1120SP
The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Inpu t voltage must be applied before and during timing. Upon closure of the initiate switch, the output energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output energizes if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.

The KSDB is designed for general purpose commercial and industrial applications where a small, cost effective, reliable solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for popular AC and DC voltages. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. Operation (Delay-on-Break)Input voltage must be applied before and during timing. Upon closure of the initiate switch, the output energizes. The time delay begins when the initiate switch is opened. The output remains energized during timing. At the end of the time delay, the output de-energizes. The output energizes if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Solid State Relays
Product Number KSDB1120SP
Product Name Delay On Break Timer
Mounting Surface mount with 1 #10 (M5 x 0.8) screw
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Timer Ssr O/p; Relay Mounting Finder - 26R3237 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - PVN012-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers