The KSD2413M is a fixed interval time delay relay designed for general purpose commercial and industrial applications. It operates at an input voltage of 120VAC and provides a time delay of 3 minutes. The relay features a solid-state output rated for 1A steady state and 10A inrush, ensuring durability with an expected lifespan of 100 million operations under typical conditions. The device is encapsulated to protect against environmental factors such as shock, vibration, and humidity, making it suitable for various OEM pulse shaping and process control applications. The relay has a repeat accuracy of ±0.5% and a factory calibration tolerance of ±5%. It is designed for surface mounting and utilizes 0.25 in. (6.35 mm) male quick connect terminals for easy installation. Operating temperature ranges from -40°C to 60°C, with a storage temperature of -40°C to 85°C and a humidity tolerance of 95% relative, non-condensing.
The KSD2 Series is designed for general purpose commercial and industrial applications where a small, cost effective, reliable, solid-state timer is required. The factory calibration for fixed time delays is within 5% of the target time delay. The repeat accuracy, under stable conditions, is 0.5% of the selected time delay. This series is designed for input voltages of 24, 120 or 230VAC. Time delays of 0.1 seconds to 1000 minutes are available in 6 ranges. The output is rated 1A steady and 10A inrush. The modules are totally solid state and encapsulated to protect the electronic circuitry. An excellent choice for most OEM pulse shaping, maximum run time, and other process control applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input voltage resets the time delay and the output.
Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 3 Min Delay Chassis Mount
| Littelfuse, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | KSD2413M | KSD2413M |
| Product Name | Interval Timers | Time Delay Relays |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Timer Type | Interval | Interval |
| Minimum | 180 seconds | |
| Switch Type | SolidState |