Win Source Part Number: 1184259-KSD1230
Category: Industrial Automation and Controls>Time Delay Relays
Series: KSD1
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Function: On-Delay
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Delay Time: 0.1 Sec ~ 10 Sec
Timing Adjustment Method: Screwdriver Slot
Timing Initiate Method: Input Voltage
Voltage - Supply: 24VAC
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 9107.00.8000
Mfr: Littelfuse Inc.
Other Names: F10564,-1024-KSD1230
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1184259-KSD1230 |
| Product Name | Industrial Automation and Controls - Time Delay Relays |
| Mounting | PCBoard; Chassis Mount |