The KSC741JLFS is a surface-mount tactile switch with a soft actuator, 4.3 mm height, and IP67 sealing. It features a J-bend termination and silver-plated contacts, with an operating force of 3.9 N ± 1 N and a travel of 0.4 mm ± 0.2 mm. The switch supports a maximum voltage of 32 VDC and a maximum current of 50 mA, with a contact resistance of ≤ 100 mΩ and a bounce time of ≤ 1 ms. It operates from -40°C to 85°C and meets IEC 61760-1 for lead-free reflow soldering. The part is delivered on tape and reel in quantities of 1,000 pieces, compliant with EIA RS-481 and IEC 60286-3 standards.
Tact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23X5537 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |