Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029283-KSC541JR0HS
Packaging: Tape and Reel
Contact Material: Silver
Orientation: Straight
Actuator Length: 1.8 mm
Operating Force: 3 N
Mechanical Life: 100 kcycles
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029283-KSC541JR0HS |
| Product Name | OEM Parts - OEM Parts (J - L) - KSC541JR0HS |