The KSC221J LFS is a sealed surface-mount tactile switch with a 1.6 N operating force, SPST normally open contact, and J-bend terminations. It has a maximum voltage rating of 32 VDC and a maximum current of 50 mA with silver contacts. The switch supports a lifespan of 500,000 operations, a contact resistance of ≤ 100 mΩ, and a bounce time of ≤ 1 ms. It operates from -40°C to 85°C and is rated IP67 for environmental sealing. The actuator height is 3.5 mm, and the part is packaged in tape and reel with 2,000 units per reel, compliant with EIA RS-481/IEC 60286-3 standards. Lead-free reflow soldering is compatible per IEC 61760-1.
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; ILLUMINATION:NON ILLUMINATED; CONTACT VOLTAGE DC NOM:32V; CONTACT CURRENT MAX:50MA; OPERATING FORCE:1.6N; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC (20-JUN-2016); ACTUATION ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29AC7245 |
| Product Name | Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Illumination C&k Components |
| Approvals | RoHS |