The KSC221G LFS is a surface-mount sealed tactile switch with a 2 N actuation force, 0.35 mm travel, and a gold-plated contact. It supports 1,000,000 life cycles, has an IP67 rating, and features J-bend terminations. The switch operates with a maximum voltage of 32 V and a switching power of 1 VA. Packaging is supplied on continuous tape and reels of 2,000 pieces, compliant with EIA RS-481 and IEC 60286-3 standards. The footprint is 6.2 x 6.2 mm, with a total height of 5.0 mm.
KSC221G LFS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 96AC0359 |
| Product Name | Ksc221G Lfs Rohs Compliant C&k Components |
| Approvals | RoHS |