The KSA0M411LFT is a sealed tactile switch with SPST normally open contacts, designed for PC board mounting with optional ground pin. It features a long hard plastic actuator, 3.0 N (300 grams) actuation force, and 100,000 operating life. The switch supports silver contacts with a maximum voltage of 32 VDC and 50 mA current, and operates from -40°C to 85°C. It is RoHS compliant and compatible with lead-free wave soldering. Dimensions are 4.7 mm in height with PCB layout requiring 2 holes at 5.08 mm pitch. Packaging is available in tubes of 65 pieces for automatic insertion or boxes of 500 for manual insertion.
Switch Tactile NO SPST Round Button PC Pins 00
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88M9582 |
| Product Name | Switch Tactile No Spst Round Button Pc Pins 00 C&k Components |