The KSA0A211 LFTR is a sealed tactile switch from the KSA series, designed for automatic insertion with tube packaging, featuring a short hard plastic actuator, silver contacts, and a 1.3 N (130 gram) actuation force with 100,000 operations life. It has PC pins, an optional ground pin, IP60 sealing, and operates from -40°C to 85°C. The switch is RoHS compliant, with a maximum voltage of 32 VDC, 50 mA current, contact resistance ≤ 100 mΩ, and insulation resistance ≥ 10⁹ Ω. Dimensions include a height of 4.7 ± 0.2 mm and a PCB layout with a 5.08 mm pin pitch. The part number includes a tin-plated finish and is compatible with lead-free wave soldering.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1023 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |