The KS11R21CBD is a single-pole, single-throw (SPST) off-momentary key switch with a rounded depression cap in black, PC through-hole terminations, silver contact material, and no epoxy seal. It has a contact rating of 25 mA at 50 V AC or DC maximum, an electrical life of 100,000 actuations, initial contact resistance below 100 mΩ, insulation resistance of at least 10^9 Ω, and dielectric strength of 1,000 Vrms minimum at sea level. The operating temperature range is -30°C to 65°C. The case is made of glass-filled nylon (UL 94V-0), with an ABS actuator. The switch is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1294 |
| Product Name | Key C&k Components |