Littelfuse, Inc. Relay Output Timer KRPD215S190SMB

Description
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life.
Request a Quote Datasheet
Description
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Output Timer - KRPD215S190SMB - Littelfuse, Inc.
Rosemont, IL, United States
Relay Output Timer
KRPD215S190SMB
Relay Output Timer KRPD215S190SMB
The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life.

The KRPD Series is a factory programmed time delay relay available with 1 of 12 standard dual functions. The time delays can be factory fixed, onboard or externally adjustable or a combination of fixed and adjustable. The SPDT output relay contacts offer a full 10A rating with complete isolation. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRPD Series is a cost effective approach for OEM applications that require small size, isolation, accuracy and long life.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRPD215S190SMB-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRPD215S190SMB-ND
Time Delay Relays 5666-KRPD215S190SMB-ND
Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 5 Sec, 90 Sec Delay 10A @ 125VAC Chassis Mount

Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 5 Sec, 90 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRPD215S190SMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRPD215S190SMB
Time Delay Relays KRPD215S190SMB
Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 5 Sec, 90 Sec Delay 10A @ 125VAC Chassis Mount

Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) Fixed, 5 Sec, 90 Sec Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRPD215S190SMB 5666-KRPD215S190SMB-ND KRPD215S190SMB
Product Name Relay Output Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Voltage Requirements 24 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Mini Plug-in Timing Relay - 700-HNK42BZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Contact Configuration Normally Open (NO)
View Details
 - 8184579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
Number of Contacts 2
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details