The KRDM120 is a compact delay-on-make relay, 2 in. (50.8 mm) square, with an onboard knob adjusting time delay from 0.1 to 10 seconds on 12VDC. It uses isolated SPDT contacts rated 10A resistive at 125VAC, 5A at 230VAC and 28VDC, and 1/4 hp at 125VAC. Timing accuracy is ±0.5% or 20ms, whichever is greater. The unit is encapsulated for shock, vibration, and humidity resistance, mounted via a single #10 screw, and terminated with 0.25 in. (6.35 mm) male quick-connect terminals. Operating temperature is -20°C to 60°C, input tolerance is -15% to +20%, power consumption is ≤2W DC, isolation voltage is ≥1500V RMS, and insulation resistance is ≥100 MΩ. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵.
TIME DELAY SOLID STATE RLY, 10A, 250VAC; Relay Mounting:Panel Mount; Load Current:10A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 34AC3325 |
| Product Name | Time Delay Solid State Rly, 10A, 250Vac; Relay Mounting Littelfuse |
| Application Type | Latching |