Littelfuse, Inc. Recycling Timer KRD3424A

Description
The KRD3 Series measures only 2 in. (50.8 mm) square. Its solid-state timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRD3 Series is a cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time.
Request a Quote Datasheet
Description
The KRD3 Series measures only 2 in. (50.8 mm) square. Its solid-state timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRD3 Series is a cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycling Timer - KRD3424A - Littelfuse, Inc.
Rosemont, IL, United States
Recycling Timer
KRD3424A
Recycling Timer KRD3424A
The KRD3 Series measures only 2 in. (50.8 mm) square. Its solid-state timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRD3 Series is a cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time.

The KRD3 Series measures only 2 in. (50.8 mm) square. Its solid-state timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KRD3 Series is a cost effective approach for OEM applications that require small size, isolation, reliability, and long life. Operation (Recycling Flasher - ON Time First)Upon application of input voltage, the output energizes and the T1 ON time begins. At the end of the ON time, the output de-energizes and the T2 OFF time begins. At the end of the OFF time, the output energizes and the cycle repeats as long as input voltage is applied.Reset: Removing input voltage resets the output and time delays, and returns the sequence to T1 ON time.

Supplier's Site Datasheet
Time Delay Relays - 5666-KRD3424A-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-KRD3424A-ND
Time Delay Relays 5666-KRD3424A-ND
Repeat Cycle Time Delay Relay SPDT (1 Form C) Delay 10A @ 125VAC Chassis Mount

Repeat Cycle Time Delay Relay SPDT (1 Form C) Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - KRD3424A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
KRD3424A
Time Delay Relays KRD3424A
Repeat Cycle Time Delay Relay SPDT (1 Form C) Delay 10A @ 125VAC Chassis Mount

Repeat Cycle Time Delay Relay SPDT (1 Form C) Delay 10A @ 125VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number KRD3424A 5666-KRD3424A-ND KRD3424A
Product Name Recycling Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -4 to 140 F (-20 to 60 C)
Timer Type Recycle Recycle
Minimum 60 to 6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

On-Delay High Performance Timing Relay - 700-FSA3AU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1423151-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details