The KMS231GP LFS is a microminiature surface mount tactile switch designed for applications in mobile phones, medical handheld monitors, consumer electronics, and telecommunication networks. It features a momentary function with a single pole, single throw (SPST) configuration and operates with a force of 3N (300 grams). The switch has a travel distance of 0.3 mm and is rated for 100,000 operations. This switch is IP40 sealed, providing protection against dust, and is RoHS compliant, ensuring it meets environmental standards. It is available with gullwing terminals suitable for surface mount technology (SMT) and comes in tape and reel packaging for efficient handling and assembly. The KMS231GP LFS operates within a temperature range of -40°C to 85°C and has a dielectric strength of 250 VDC, with a contact resistance of less than or equal to 100 mΩ. Engineers considering this switch should note its compact size, tactile feedback, and ESD protection, making it suitable for various electronic applications.
KMS231GP LFS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60AC9885 |
| Product Name | Kms231Gp Lfs Rohs Compliant C&k Components |
| Approvals | RoHS |