The KMR211G LFS is a microminiature surface-mount tactile switch with a 1.2 N actuation force, silver-plated contacts, and a gullwing terminations for SMT binding. It features a 0.20 mm travel, 200,000 cycle life, and operates from -40°C to 85°C. The switch is lead-free compatible, meets IP40 ingress protection, and complies with IEC 61760-1 for reflow soldering. It has a maximum power rating of 1 VA, 32 VDC, and 50 mA, with contact resistance ≤100 mΩ and insulation resistance ≥1 GΩ. The component has a total height of 1.9 mm and includes a ground pin as indicated by the 'G' suffix. Packaging is in reels of 7,000 pieces with an external diameter of 330 mm ±2 mm.
TACT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39AH6735 |
| Product Name | Tact Rohs Compliant C&k Components |
| Approvals | RoHS |