Littelfuse, Inc. Miniature Leaded Epoxy Coated Thermistors (135°C) Kynar Insulated Leads KC203J2K

Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Kynar insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Kynar insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Leaded Epoxy Coated Thermistors (135°C) Kynar Insulated Leads - KC203J2K - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Leaded Epoxy Coated Thermistors (135°C) Kynar Insulated Leads
KC203J2K
Miniature Leaded Epoxy Coated Thermistors (135°C) Kynar Insulated Leads KC203J2K
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Kynar insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Kynar insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - 5666-KC203J2K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-KC203J2K-ND
NTC Thermistors 5666-KC203J2K-ND
NTC Thermistor 20k Bead, Epoxy

NTC Thermistor 20k Bead, Epoxy

Buy Now Datasheet
NTC Thermistors - 1294-KC203J2K-CHP - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1294-KC203J2K-CHP
NTC Thermistors 1294-KC203J2K-CHP
THERMISTOR NTC 20KOHM 3892K BEAD

THERMISTOR NTC 20KOHM 3892K BEAD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number KC203J2K 5666-KC203J2K-ND
Product Name Miniature Leaded Epoxy Coated Thermistors (135°C) Kynar Insulated Leads NTC Thermistors
Package / Electrode Type Bead Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details