Littelfuse, Inc. Electronic Surplus - K2500E70 K2500E70

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1191849-K2500E70 Packaging: Bulk Voltage - Breakover: 240 ~ 280V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Current - Hold (Ih) (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1191849-K2500E70 Packaging: Bulk Voltage - Breakover: 240 ~ 280V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Current - Hold (Ih) (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - K2500E70 - 1191849-K2500E70 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - K2500E70
1191849-K2500E70
Electronic Surplus - K2500E70 1191849-K2500E70
Manufacturer: Littelfuse Inc. Win Source Part Number: 1191849-K2500E70 Packaging: Bulk Voltage - Breakover: 240 ~ 280V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) Current - Hold (Ih) (Maximum): 150mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1191849-K2500E70
Packaging: Bulk
Voltage - Breakover: 240 ~ 280V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Current - Hold (Ih) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191849-K2500E70
Product Name Electronic Surplus - K2500E70
Unlock Full Specs
to access all available technical data