Manufacturer: Littelfuse Inc.
Win Source Part Number: 1191843-K2200E70
Packaging: Bulk
Voltage - Breakover: 205 ~ 230V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC)
Current - Hold (Ih) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191843-K2200E70 |
| Product Name | Electronic Surplus - K2200E70 |