The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
| Littelfuse, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | K1801SRP |
| Product Name | Standard Bidirectional SIDACs |
| Standards and Certifications | RoHS |