Manufacturer: Littelfuse Inc.
Win Source Part Number: 1191814-K1200G
Packaging: Bulk
Voltage - Breakover: 110 ~ 125V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: DO-204AC, DO-15, Axial
Current - Hold (Ih) (Maximum): 150mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191814-K1200G |
| Product Name | Electronic Surplus - K1200G |