C&K Components Sub-Miniature Slide Switch JSX Series

Description
Features/Benefits RoHS compliant and meets all requirements of RoHS directive 2002/95EC Low profile SPDT momentary action Long electrical and mechanical life Typical Applications On/Off touch screens Handheld games Remote controls Instrumentation
Description
Features/Benefits RoHS compliant and meets all requirements of RoHS directive 2002/95EC Low profile SPDT momentary action Long electrical and mechanical life Typical Applications On/Off touch screens Handheld games Remote controls Instrumentation
Datasheet
Datasheet Summary
Powered by GS/AI

The JSX Series Sub-Miniature Slide Switch from C&K Components is designed for applications requiring a compact switching solution. It features a single pole double throw (SPDT) momentary action configuration, making it suitable for on/off touch screens, handheld games, remote controls, and instrumentation. The switch has a contact rating of 10 mA at 5 VDC and an electrical life of 100,000 cycles, ensuring durability in various applications. With a maximum contact resistance of 70 mΩ initially and 200 mΩ after life testing, it provides reliable performance. The insulation resistance is rated at a minimum of 100 MΩ at 100 VDC, and it can withstand a dielectric strength of 100 VAC for one minute. The operating temperature range is from -25°C to 70°C, while the storage temperature can go as low as -40°C and up to 85°C. The switch is constructed with materials such as glass-filled LCP for the housing, nylon for the actuator, and beryllium copper for the contacts, ensuring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The JSX Series Sub-Miniature Slide Switch from C&K Components is designed for applications requiring a compact switching solution. It features a single pole double throw (SPDT) momentary action configuration, making it suitable for on/off touch screens, handheld games, remote controls, and instrumentation. The switch has a contact rating of 10 mA at 5 VDC and an electrical life of 100,000 cycles, ensuring durability in various applications. With a maximum contact resistance of 70 mΩ initially and 200 mΩ after life testing, it provides reliable performance. The insulation resistance is rated at a minimum of 100 MΩ at 100 VDC, and it can withstand a dielectric strength of 100 VAC for one minute. The operating temperature range is from -25°C to 70°C, while the storage temperature can go as low as -40°C and up to 85°C. The switch is constructed with materials such as glass-filled LCP for the housing, nylon for the actuator, and beryllium copper for the contacts, ensuring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature Slide Switch - JSX Series - C&K Components
Newton, MA, USA
Sub-Miniature Slide Switch
JSX Series
Sub-Miniature Slide Switch JSX Series
Features/Benefits RoHS compliant and meets all requirements of RoHS directive 2002/95EC Low profile SPDT momentary action Long electrical and mechanical life Typical Applications On/Off touch screens Handheld games Remote controls Instrumentation

Features/Benefits

  • RoHS compliant and meets all requirements of RoHS directive 2002/95EC
  • Low profile
  • SPDT momentary action
  • Long electrical and mechanical life

Typical Applications

  • On/Off touch screens
  • Handheld games
  • Remote controls
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Slide Switches
Product Number JSX Series
Product Name Sub-Miniature Slide Switch
Actuator Type Raised Handle
Terminal Type Surface Mount Technology
Operating Temp -13 to 158 F (-25 to 70 C)
Momentary Switch Function Momentary (optional feature); Normally Closed (NC)
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN24BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details