C&K Components Switches - Slide Switches JSM07011SAQNR

Description
Win Source Part Number: 1376244-JSM07011SAQN R Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: JSM Package: Tape & Reel Product Status: Active Base Product Number: JSM07011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Silver Contact Material: Beryllium Copper Circuit: SP3T Switch Function: On-On-Mom Voltage Rating - DC: 4 V Actuator Type: Standard Termination Style: Gull Wing Electrical Life: 10,000 Cycles Actuator Material: Polyamide (PA46), Nylon 4/6 Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1376244-JSM07011SAQN R Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: JSM Package: Tape & Reel Product Status: Active Base Product Number: JSM07011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Silver Contact Material: Beryllium Copper Circuit: SP3T Switch Function: On-On-Mom Voltage Rating - DC: 4 V Actuator Type: Standard Termination Style: Gull Wing Electrical Life: 10,000 Cycles Actuator Material: Polyamide (PA46), Nylon 4/6 Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1376244-JSM07011SAQNR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376244-JSM07011SAQNR
Switches - Slide Switches 1376244-JSM07011SAQNR
Win Source Part Number: 1376244-JSM07011SAQN R Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: JSM Package: Tape & Reel Product Status: Active Base Product Number: JSM07011 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 300mA (DC) Contact Finish: Silver Contact Material: Beryllium Copper Circuit: SP3T Switch Function: On-On-Mom Voltage Rating - DC: 4 V Actuator Type: Standard Termination Style: Gull Wing Electrical Life: 10,000 Cycles Actuator Material: Polyamide (PA46), Nylon 4/6 Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Not Specified

Win Source Part Number: 1376244-JSM07011SAQNR
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: JSM
Package: Tape & Reel
Product Status: Active
Base Product Number: JSM07011
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Contact Finish: Silver
Contact Material: Beryllium Copper
Circuit: SP3T
Switch Function: On-On-Mom
Voltage Rating - DC: 4 V
Actuator Type: Standard
Termination Style: Gull Wing
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA46), Nylon 4/6
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switch, Sp3T, Right Angle, Smd, 300 Ma Rohs Compliant C&k Components - 79X5641 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Sp3T, Right Angle, Smd, 300 Ma Rohs Compliant C&k Components
79X5641
Slide Switch, Sp3T, Right Angle, Smd, 300 Ma Rohs Compliant C&k Components 79X5641
Slide Switch, SP3T, Right Angle, SMD, 300 mA RoHS Compliant: Yes

Slide Switch, SP3T, Right Angle, SMD, 300 mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
JSM07011SAQNR
Slide Switches JSM07011SAQNR
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Slide Switches - JSM07011SAQNR - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
JSM07011SAQNR
Slide Switches JSM07011SAQNR
SWITCH SLIDE SP3T 300MA 4V

SWITCH SLIDE SP3T 300MA 4V

Supplier's Site Datasheet
Switches - Slide Switches JSM07011SAQNR
SWITCH SLIDE SP3T 300MA 4V

SWITCH SLIDE SP3T 300MA 4V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1376244-JSM07011SAQNR 79X5641 JSM07011SAQNR JSM07011SAQNR JSM07011SAQNR
Product Name Switches - Slide Switches Slide Switch, Sp3T, Right Angle, Smd, 300 Ma Rohs Compliant C&k Components Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SP3T SP3T
Current Rating 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
DIP Switches - 1825059-6 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 7347283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details