JSM SERIES -- SUB-MINIATURE SLIDE SWITCHES
C&K Components
Sub-Miniature Slide Switches
JSM Series
Description
Features/Benefits
RoHS compliant and meets all requirements of RoHS directive 2002/95EC
Positive detent
Low profile
IR reflow to 260º solder profile
Surface and thru hole mounting
Maintained and momentary functions
SPDT, SP3T models
Typical Applications
Telecommunication products
Computer peripherals
Thermostat select switch
Instrumentations
Description
Features/Benefits
RoHS compliant and meets all requirements of RoHS directive 2002/95EC
Positive detent
Low profile
IR reflow to 260º solder profile
Surface and thru hole mounting
Maintained and momentary functions
SPDT, SP3T models
Typical Applications
Telecommunication products
Computer peripherals
Thermostat select switch
Instrumentations
Datasheet
Suppliers
Features/Benefits
RoHS compliant and meets all requirements of RoHS directive 2002/95EC
Positive detent
Low profile
IR reflow to 260º solder profile
Surface and thru hole mounting
Maintained and momentary functions
SPDT, SP3T models
Typical Applications
Telecommunication products
Computer peripherals
Thermostat select switch
Instrumentations
Features/Benefits
- RoHS compliant and meets all requirements of RoHS directive 2002/95EC
- Positive detent
- Low profile
- IR reflow to 260º solder profile
- Surface and thru hole mounting
- Maintained and momentary functions
- SPDT, SP3T models
Typical Applications
- Telecommunication products
- Computer peripherals
- Thermostat select switch
- Instrumentations
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Slide Switches |
|
Product Number
|
JSM Series |
|
Product Name
|
Sub-Miniature Slide Switches |
|
Actuator Type
|
Raised Handle
|
|
Terminal Type
|
Surface Mount Technology (optional feature); Straight PC Pins (optional feature)
|
|
Operating Temp
|
14 to 140 F (-10 to 60 C)
|
|
Maintained Switch Function
|
Maintained (optional feature); Three Position (Center-OFF) (optional feature); Three Position (No Center-OFF) (optional feature)
|
|
Momentary Switch Function
|
Momentary (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temp
185 F (85 C)
Pole & Throw Specifications
Double Pole, Double Throw (DPDT)
Current Rating
5 to 10 amps
View Details
Terminal Type
Through hole
Pole & Throw Specifications
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material
Plastic
View Details
Terminal Type
Straight PC Pins
Features
Illuminated Switch
Operating Temp
-4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Terminal Type
PC Pin
Current Rating
0.4000 amps
AC Voltage Rating
28 volts
View Details
5 suppliers