The JS202011CQN is a sub-miniature SPDT slide switch with through-hole mounting, featuring a positive detent and surface mount compatibility. It has a contact rating of 6 VDC at 0.3 A, with a contact resistance of 70 mΩ max, insulation resistance of 100 MΩ min at 500 V, and dielectric strength of 500 VAC min at sea level. The operating and storage temperature range is -40°C to +85°C. The housing and actuator are made of 4/6 nylon (UL94V-2), and contacts are copper alloy with silver plating. Terminals are brass with silver plating. Dimensions include a body length of 13.0 mm, width of 3.3 mm, and height of 3.3 mm. It is RoHS compliant.
SLIDE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH3429 |
| Product Name | Slide Rohs Compliant C&k Components |
| Approvals | RoHS |