The JS102011SAQN is a sub-miniature SPDT slide switch with right-angle surface mount configuration, designed for low-profile applications in telecommunications and instrumentation. It measures 9.0 mm in length, 4.0 mm in width, and 2.5 mm in height, with a contact rating of 5 VDC at 1 mA and an electrical life of 15,000 cycles. The switch has a contact resistance of less than 100 mΩ initially and less than 200 mΩ after processing, with an insulation resistance of 100 MΩ at 500 VDC and a dielectric strength of 250 VAC. Operating temperature ranges from -40°C to +85°C. The housing and actuator are made of 4/6 nylon (UL94V-2), and terminals are silver-plated brass. It is RoHS compliant and available in tape and reel only, with 1,000 units per reel.
SLIDE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH3428 |
| Product Name | Slide Rohs Compliant C&k Components |
| Approvals | RoHS |