Littelfuse, Inc. Gate Driver Ic, 9V 35V, To-220; No. Of Channels Littelfuse IXDN630MCI

Description
GATE DRIVER IC, 9V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 9V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 9V 35V, To-220; No. Of Channels Littelfuse - 25AJ5473 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 9V 35V, To-220; No. Of Channels Littelfuse
25AJ5473
Gate Driver Ic, 9V 35V, To-220; No. Of Channels Littelfuse 25AJ5473
GATE DRIVER IC, 9V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

GATE DRIVER IC, 9V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5473
Product Name Gate Driver Ic, 9V 35V, To-220; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982LWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2ED2304S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
6 suppliers
 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details