Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse IXDN614CI

Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:14A; Sink Current:14A RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse - 25AJ5467 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
25AJ5467
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse 25AJ5467
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5467
Product Name Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR - 1034178-DRV8848PWPR - Win Source Electronics
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
Clock Buffers, Drivers - SI53354BD12804-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details