Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse IXDN602PI

Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse - 25AJ5450 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse
25AJ5450
Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse 25AJ5450
GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, DIP; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5450
Product Name Gate Driver Ic, 4.5V 35V, Dip; No. Of Channels Littelfuse
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4919GETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Driver Type High-Side or Low-Side
Output Configuration TTL
Supply Voltage 5.5 to 50 volts
View Details
6 suppliers
Clock Buffers, Drivers - SI53358BD10979-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Driver IC - 730-2EDF7175FXUMA2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting
View Details
4 suppliers
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details