Littelfuse, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors IXDI630CI

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Driven Configuration: Low-Side Channel Type: 3-Phase Number of Drivers: 4 Gate Type: N-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Packaging: Bulk
Part Status: Obsolete
Driven Configuration: Low-Side
Channel Type: 3-Phase
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Voltage - Supply: 3V
Logic Voltage - VIL, VIH: 0.8V, 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Boards and Evaluation Kits - 10211279-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details