Littelfuse, Inc. Gate Driver Ic, 12.5-35V, 1 Ch, To-220-5 Rohs Compliant Littelfuse IXDI630CI

Description
GATE DRIVER IC, 12.5-35V, 1 CH, TO-220-5 ROHS COMPLIANT: YES
Datasheet
Description
GATE DRIVER IC, 12.5-35V, 1 CH, TO-220-5 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 12.5-35V, 1 Ch, To-220-5 Rohs Compliant Littelfuse - 29AK0401 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 12.5-35V, 1 Ch, To-220-5 Rohs Compliant Littelfuse
29AK0401
Gate Driver Ic, 12.5-35V, 1 Ch, To-220-5 Rohs Compliant Littelfuse 29AK0401
GATE DRIVER IC, 12.5-35V, 1 CH, TO-220-5 ROHS COMPLIANT: YES

GATE DRIVER IC, 12.5-35V, 1 CH, TO-220-5 ROHS COMPLIANT: YES

Supplier's Site
Gate Driver Ic, 12.5V 35V, To-220; No. Of Channels Littelfuse - 25AJ5445 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 12.5V 35V, To-220; No. Of Channels Littelfuse
25AJ5445
Gate Driver Ic, 12.5V 35V, To-220; No. Of Channels Littelfuse 25AJ5445
GATE DRIVER IC, 12.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

GATE DRIVER IC, 12.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:30A; Sink Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 29AK0401
Product Name Gate Driver Ic, 12.5-35V, 1 Ch, To-220-5 Rohs Compliant Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 730-2EDL05I06PJXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers
 - 74AHC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details