Littelfuse, Inc. Gate Driver Ic, 4.5V-35V, 1 Ch, Dip; No. Of Channels Littelfuse IXDI614PI

Description
GATE DRIVER IC, 4.5V-35V, 1 CH, DIP; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:14A; Sink Current:14A RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V-35V, 1 CH, DIP; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V-35V, 1 Ch, Dip; No. Of Channels Littelfuse - 25AJ5441 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V-35V, 1 Ch, Dip; No. Of Channels Littelfuse
25AJ5441
Gate Driver Ic, 4.5V-35V, 1 Ch, Dip; No. Of Channels Littelfuse 25AJ5441
GATE DRIVER IC, 4.5V-35V, 1 CH, DIP; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

GATE DRIVER IC, 4.5V-35V, 1 CH, DIP; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:14A; Sink Current:14A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5441
Product Name Gate Driver Ic, 4.5V-35V, 1 Ch, Dip; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80600KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-1EDN7136UXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
3 suppliers
 - 74AHCT244D-Q100,11 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details