Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse IXDI609SIA

Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:9A; Sink Current:9A; Input Delay:40ns RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:9A; Sink Current:9A; Input Delay:40ns RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse - 25AJ5436 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
25AJ5436
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse 25AJ5436
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:9A; Sink Current:9A; Input Delay:40ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:9A; Sink Current:9A; Input Delay:40ns RoHS Compliant: Yes

Supplier's Site
Gate Driver Ic, 4.5-35V, 1-Ch, Soic-8 Rohs Compliant Littelfuse - 29AK0400 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5-35V, 1-Ch, Soic-8 Rohs Compliant Littelfuse
29AK0400
Gate Driver Ic, 4.5-35V, 1-Ch, Soic-8 Rohs Compliant Littelfuse 29AK0400
GATE DRIVER IC, 4.5-35V, 1-CH, SOIC-8 ROHS COMPLIANT: YES

GATE DRIVER IC, 4.5-35V, 1-CH, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number 25AJ5436 29AK0400
Product Name Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse Gate Driver Ic, 4.5-35V, 1-Ch, Soic-8 Rohs Compliant Littelfuse
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI20I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74HCT126PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD2104RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details